SEALED SUBMINIATIURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole
SEALED SUBMINIATIURE PUSHBUTTON
SEALED SUBMINIATIURE PUSHBUTTON
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SW-PB9-AAB00A1RE-6 | 2057-SW-PB9-AAB00A1RE-6-ND | 1001-SW-PB9-AAB00A1RE-6 | SW-PB9-AAB00A1RE-6 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Straight PC Pins |