C&K Components Pushbutton Switches SER YE AU OA

Description
Pushbutton Switch SPDT Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 401-1232-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
401-1232-ND
Pushbutton Switches 401-1232-ND
Pushbutton Switch SPDT Keyswitch Through Hole

Pushbutton Switch SPDT Keyswitch Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233305-SER YE AU OA
Switches - Pushbutton Switches 1233305-SER YE AU OA
Win Source Part Number: 1233305-SER YE AU OA Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Color - Actuator/Cap: Yellow Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SE R YE AU OA,*SER YE AU OA,SERYEAUOA,*SE R YE AU OA,401-1232 Base Product Number: SER Product Status: Obsolete

Win Source Part Number: 1233305-SER YE AU OA
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Square, Button
Electrical Life: 5,000,000 Cycles
Color - Actuator/Cap: Yellow
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: SE R YE AU OA,*SER YE AU OA,SERYEAUOA,*SE R YE AU OA,401-1232
Base Product Number: SER
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 401-1232-ND 1233305-SER YE AU OA
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1115834 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 359623 - Radwell International
Allen-Bradley / Rockwell Automation
View Details