Pushbutton Switch DPDT Standard Through Hole
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin
PUSHBUTTON SWITCH, DPDT, 0.1A, 30VDC, TH; Product Range:TL Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Momentary;
Pushbutton Switches DPDT MOM 140gF PCB
SWITCH PUSHBUTTON DPDT 0.1A 30V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG6032-ND | 1400-TL2230OAF140 | 24R4061 | TL2230OAF140 | TL2230OAF140 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch, Dpdt, 0.1A, 30Vdc, Th; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |