Adam Technologies, Inc. Pushbutton Switches SW-PB8-BB00A1QE-1

Description
SNAP-ACTING PUSHBUTTON SWITCH, S
Request a Quote Datasheet
Description
SNAP-ACTING PUSHBUTTON SWITCH, S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1001-SW-PB8-BB00A1QE-1
SNAP-ACTING PUSHBUTTON SWITCH, S

SNAP-ACTING PUSHBUTTON SWITCH, S

Supplier's Site Datasheet
Pushbutton Switches - 2057-SW-PB8-BB00A1QE-1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2057-SW-PB8-BB00A1QE-1-ND
Pushbutton Switches 2057-SW-PB8-BB00A1QE-1-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches SW-PB8-BB00A1QE-1
SNAP-ACTING PUSHBUTTON SWITCH, S

SNAP-ACTING PUSHBUTTON SWITCH, S

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1001-SW-PB8-BB00A1QE-1 2057-SW-PB8-BB00A1QE-1-ND SW-PB8-BB00A1QE-1
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10763546 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details