The SB4011-Series is a momentary pushbutton switch with a 3A rating at 125V AC or 2A at 250V AC for silver contacts, and 0.4VA max at 28V AC/DC for gold contacts. It features a metric threaded M12x1 bushing, rear panel mount, and solder lug terminations. The switch has a nominal operating force of 4.90N, total travel of 2.24mm, and operates within a temperature range of -10°C to +70°C. Materials include a phenolic resin case and brass bushing with nickel plating. It meets UL File No. E44145 and CSA File No. 023535_0_000 when ordered with appropriate markings. The model has a normally open circuit and an internal anti-jamming feature for contact protection.
SB4011-Series Miniature Pushbutton Switches
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
3 AMP MOMENTARY PUSHBUTTON
SWITCH PUSH SPST-NO 0.4VA 28V
Pushbutton Switches 0.4A MAX @ 28V MAX SPST OFF ON M12 Au
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB4011NOMG-2F | SB4011NOMG-2F | SB4011NOMG-2F-ND | 2300-SB4011NOMG-2F | SB4011NOMG-2F | SB4011NOMG-2F |
| Product Name | 3 AMP Momentary Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |