Pushbutton Switch DPDT Standard Through Hole
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Tactile Switches DPDT LATCHING
PB SWITCH, DPDT, 0.1A, 30VDC, SOLDER; Product Range:TL2201 Series; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Square; Contact Current DC Max:100mA; Contact Voltage VDC:30V; Switch Terminals:PC Pin RoHS Compliant: Yes
SWITCH PUSH DPDT 0.1A 30V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5461-ND | 1400-TL2201EEZB | TL2201EEZB | 15N9394 | TL2201EEZB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Tactile Switches | Pb Switch, Dpdt, 0.1A, 30Vdc, Solder; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | On-On | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | PC Pin |