Win Source Part Number: 1233391-SP45Y000000
Category: Switches>Pushbutton Switches
Series: SP
Type: Standard
Termination Style: PC Pin
Features: Moving LED Ring
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: SP45Y
Sealed Snap-Action Pushbutton Switch
Pushbutton Switch DPDT Standard Through Hole
Pushbutton Switches DP ON-(ON) STR. PC
PUSHBUTTON SWITCH SP WASHABLE ROHS COMPLIANT: YES
SWITCH PUSH DPDT 0.1A 30V
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1233391-SP45Y000000 | SP45Y000000 | SP45Y000000-ND | SP45Y000000 | 72H3631 | SP45Y000000 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch Sp Washable Rohs Compliant Apem | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||||
| Terminal Type | Straight PC Pins | Solder Pin |