Alps Alpine Pushbutton Switches SPUJ190900

Description
SWITCH PUSHBUTTON DPDT .1A 30VDC
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON DPDT .1A 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4809-SPUJ190900-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4809-SPUJ190900-ND
Pushbutton Switches 4809-SPUJ190900-ND
SWITCH PUSHBUTTON DPDT .1A 30VDC

SWITCH PUSHBUTTON DPDT .1A 30VDC

Buy Now Datasheet
Switches - Pushbutton Switches - SPUJ190900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
SPUJ190900
Switches - Pushbutton Switches SPUJ190900
SWITCH PUSHBUTTON DPDT .1A 30VDC

SWITCH PUSHBUTTON DPDT .1A 30VDC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4809-SPUJ190900-ND SPUJ190900
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Pushbutton Switches - 486-4632-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details