CW Industries Pushbutton Switches SLA6A125VG4C7

Description
SWITCH PB SPST-NO 10A 250VAC
Request a Quote Datasheet
Description
SWITCH PB SPST-NO 10A 250VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 32-SLA6A125VG4C7-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
32-SLA6A125VG4C7-ND
Pushbutton Switches 32-SLA6A125VG4C7-ND
SWITCH PB SPST-NO 10A 250VAC

SWITCH PB SPST-NO 10A 250VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 32-SLA6A125VG4C7-ND
Product Name Pushbutton Switches
Actuator Specifications Square, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TRM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Pushbutton Switches - 12.412.800 - 1198717-12.412.800 - Win Source Electronics
Specs
Min. Actuating Force 0.8 lbs (0.3772 kg)
Max. Actuating Force 0.8 lbs (0.3772 kg)
Max Current Rating 0.1250 amps
View Details