PLASTIC WATERPROOF SWITCH, LATCH
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
PLASTIC WATERPROOF SWITCH, LATCH
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1001-SW-PB2-2EZ-A-RR-3-L1 | 2057-SW-PB2-2EZ-A-RR-3-L1-ND | SW-PB2-2EZ-A-RR-3-L1 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | Illuminated Switch | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |