Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
Win Source Part Number: 1233300-SETL BK RD 7.62 AU EE
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Tray
Voltage Rating - DC: 24 V
Standard Package: 70
Circuit: SPDT
Switch Function: On-On
Actuator Type: Square, Button
Electrical Life: 500,000 Cycles
Illumination Type, Color: LED, Red
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: SETLBKRD7.62AUEE,*SE
Base Product Number: SETL
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 401-1126-ND | 1233300-SETL BK RD 7.62 AU EE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | |
| Switch Function | Alternate Contact (Push-Push) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins |