Pushbutton Switch DPDT Standard, Illuminated Through Hole
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Blue
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches Illuminated Pushbtn Switches
PB SW, DPDT, 0.1A, 30VDC, BLUE, SOLDER; Product Range:TL2205 Series; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Oval; Actuator / Cap Colour:Black; Contact Current DC Max:100mA RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4855-ND | 1400-TL2205EEBPBB | TL2205EEBPBB | TL2205EEBPBB | 40T9544 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Dpdt, 0.1A, 30Vdc, Blue, Solder; Product Range E-Switch |
| Actuator Specifications | Oval, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | Off-On | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Features | Illuminated Switch | Illuminated Switch | RoHS |