Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
ANTI-VANDAL PUSHBUTTON SWITCH, 1
ANTI-VANDAL PUSHBUTTON SWITCH, 1
ANTI-VANDAL PUSHBUTTON SWITCH, 1
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2057-SW-PB7-01PB4EBRRM-ND | 1001-SW-PB7-01PB4EBRRM | SW-PB7-01PB4EBRRM | SW-PB7-01PB4EBRRM |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals |