Win Source Part Number: 1376085-TL2230EEF100
Category: Switches - Pushbutton Switches
Fake Threat In the Open Market: 48 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL2230
Package: Bulk
Product Status: Active
Base Product Number: TL2230
Mounting Type: Through Hole
HTSUS: 8536.50.9033
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Pushbutton Switch DPDT Standard Through Hole
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
SWITCH PUSHBUTTON DPDT 0.1A 30V
Tactile Switches DPDT LATCHING 100gF
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1376085-TL2230EEF100 | EG6030-ND | 1400-TL2230EEF100 | TL2230EEF100 | TL2230EEF100 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |