The SB4011NOM is a momentary pushbutton switch with a 3A rating at 125V AC or 2A at 250V AC for silver contacts, and a 0.4VA maximum rating at 28V AC/DC for gold contacts. It features a metric threaded M12x1 bushing, a black plunger without a slip-on cap, and solder lug terminations. The switch has a nominal operating force of 4.90N, total travel of 2.24mm, and meets UL and CSA certifications when ordered with the appropriate markings. It operates within a temperature range of -10°C to +70°C, and has a mechanical life of 30,000 operations and an electrical life of 10,000 operations. The case and bushing are constructed from phenolic resin and nickel-plated brass, respectively.
SB4011-Series Miniature Pushbutton Switches
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
3 AMP MOMENTARY PUSHBUTTON
Pushbutton Switches SPST NO Metric Thrd Blk Plunge w/Blu Cap
SWITCH PUSH SPST-NO 3A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB4011NOM-2G | SB4011NOM-2G | 360-3944-ND | 2300-SB4011NOM-2G | SB4011NOM-2G | SB4011NOM-2G |
| Product Name | 3 AMP Momentary Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 3 amps | 2 to 3 amps | 3 amps | 3 amps |