The Switch, Pushbutton, SPST-NC, 0.3A, 125VAC, part number 10X9011, is designed for momentary action circuits with a normally closed configuration. It features a compact panel cutout diameter of 12.5mm and operates with a nominal force of 2.16N. The switch has a mechanical and electrical life rating of 50,000 operations minimum, ensuring durability in applications. It is constructed with a phenolic resin case and a brass bushing with nickel plating, providing reliability and resistance to wear. The switch is RoHS compliant and can handle a resistive load of 0.3A at 125VAC. The operating temperature range is from -10°C to +70°C. This product is suitable for various applications requiring a reliable pushbutton switch.
SB4011-Series Miniature Pushbutton Switches
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
3 AMP MOMENTARY PUSHBUTTON
SWITCH PUSH SPST-NC 3A 125V
Switch, Pushbutton, Cap for SB Series,SPST,on-(off)
SWITCH, PUSHBUTTON, SPST-NC, 0.3A, 125VAC; Product Range:SB40 Series; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-N
Pushbutton Switches SPST ON-(OFF) STRT
| NKK Switches | RS Components, Ltd. | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB4011NCM | 1817180 | 360-2915-ND | 2300-SB4011NCM | SB4011NCM | SB4011NCM | 70192042 | 10X9011 | SB4011NCM |
| Product Name | 3 AMP Momentary Pushbutton | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Cap for SB Series,SPST,on-(off), Blk Plunger | Switch, Pushbutton, Spst-Nc, 0.3A, 125Vac; Product Range Nkk Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Plunger | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | Momentary Contact | On-(Off) | On-(Off) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | 1nf | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals; Solder lug | Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug | |||
| Max Current Rating | 3 amps | 2 to 3 amps | 3 amps | 3 amps |