Adam Technologies, Inc. Pushbutton Switches SW-PB5-AA2BR112V-IP40-8

Description
INDUSTRITAL PUSHBUTTON SWITCH, 1
Request a Quote Datasheet
Description
INDUSTRITAL PUSHBUTTON SWITCH, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1001-SW-PB5-AA2BR112V-IP40-8
INDUSTRITAL PUSHBUTTON SWITCH, 1

INDUSTRITAL PUSHBUTTON SWITCH, 1

Supplier's Site Datasheet
Pushbutton Switches - 2057-SW-PB5-AA2BR112V-IP40-8-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - SW-PB5-AA2BR112V-IP40-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
SW-PB5-AA2BR112V-IP40-8
Pushbutton Switches SW-PB5-AA2BR112V-IP40-8
INDUSTRITAL PUSHBUTTON SWITCH, 1

INDUSTRITAL PUSHBUTTON SWITCH, 1

Buy Now
Switches - Pushbutton Switches SW-PB5-AA2BR112V-IP40-8
INDUSTRITAL PUSHBUTTON SWITCH, 1

INDUSTRITAL PUSHBUTTON SWITCH, 1

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1001-SW-PB5-AA2BR112V-IP40-8 2057-SW-PB5-AA2BR112V-IP40-8-ND SW-PB5-AA2BR112V-IP40-8 SW-PB5-AA2BR112V-IP40-8
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Features RoHS Illuminated Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Terminal Type Solder Pin
Features Illuminated Switch; RoHS
Max Current Rating 0.1000 amps
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details