E-Switch, Inc. Pushbutton Switches SV4F23SS-6P1

Description
SV4F23SS-6P1
Request a Quote Datasheet
Description
SV4F23SS-6P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-SV4F23SS-6P1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-SV4F23SS-6P1-ND
Pushbutton Switches 141-SV4F23SS-6P1-ND
SV4F23SS-6P1

SV4F23SS-6P1

Buy Now Datasheet
Anti-Vandal Switches - 1400-SV4F23SS-6P1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-SV4F23SS-6P1
Anti-Vandal Switches 1400-SV4F23SS-6P1
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red/Green, IP67

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red/Green, IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 141-SV4F23SS-6P1-ND 1400-SV4F23SS-6P1
Product Name Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364572-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details