E-Switch, Inc. Pushbutton Switches TL2201OAYA

Description
Pushbutton Switch DPDT Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG6028-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG6028-ND
Pushbutton Switches EG6028-ND
Pushbutton Switch DPDT Standard Through Hole

Pushbutton Switch DPDT Standard Through Hole

Buy Now Datasheet
Pushbutton Switches - 1400-TL2201OAYA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-TL2201OAYA
Pushbutton Switches 1400-TL2201OAYA
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin

PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TL2201OAYA
Pushbutton Switches TL2201OAYA
Pushbutton Switches 30V .1A DPDT PB/SW.

Pushbutton Switches 30V .1A DPDT PB/SW.

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TL2201OAYA
Switches - Pushbutton Switches TL2201OAYA
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site
Switch, Pushbutton, Dpdt, 100Ma, 30Vdc; Product Range E-Switch - 15N9402 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 100Ma, 30Vdc; Product Range E-Switch
15N9402
Switch, Pushbutton, Dpdt, 100Ma, 30Vdc; Product Range E-Switch 15N9402
SWITCH, PUSHBUTTON, DPDT, 100mA, 30VDC; Product Range:TL2201 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:100mA; Contact Voltage VDC:30V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 100mA, 30VDC; Product Range:TL2201 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:100mA; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG6028-ND 1400-TL2201OAYA TL2201OAYA TL2201OAYA 15N9402
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Dpdt, 100Ma, 30Vdc; Product Range E-Switch
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Maintained Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 359571 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details