SCHUNK Inc. Inductive Sensor FPS-S 13

Description
FLEXIBLE POSITION SENSOR, 5 SWITCHING POINTS, RECTANGLE, M8 ELECTRICAL CONNECTION, 13 MM WIDTH, 30 CM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
FLEXIBLE POSITION SENSOR, 5 SWITCHING POINTS, RECTANGLE, M8 ELECTRICAL CONNECTION, 13 MM WIDTH, 30 CM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 19522433 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
19522433
Inductive Sensor 19522433
FLEXIBLE POSITION SENSOR, 5 SWITCHING POINTS, RECTANGLE, M8 ELECTRICAL CONNECTION, 13 MM WIDTH, 30 CM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

FLEXIBLE POSITION SENSOR, 5 SWITCHING POINTS, RECTANGLE, M8 ELECTRICAL CONNECTION, 13 MM WIDTH, 30 CM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 19522433
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Angle, Linear Position Measuring - 620-A16601PUCFTN-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details