Baumer Electric AG Inductive Sensor IFF 08.82.05

Description
INDUCTIVE SENSOR, POSITION SWITCH, FLUSH MOUNTING, 1.5 MM SENSING DISTANCE, 5 KHZ SWITCHING FREQUENCY, 5-30 V DC, 10 MA MAX, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, POSITION SWITCH, FLUSH MOUNTING, 1.5 MM SENSING DISTANCE, 5 KHZ SWITCHING FREQUENCY, 5-30 V DC, 10 MA MAX, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 398659 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
398659
Inductive Sensor 398659
INDUCTIVE SENSOR, POSITION SWITCH, FLUSH MOUNTING, 1.5 MM SENSING DISTANCE, 5 KHZ SWITCHING FREQUENCY, 5-30 V DC, 10 MA MAX, IP67. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, POSITION SWITCH, FLUSH MOUNTING, 1.5 MM SENSING DISTANCE, 5 KHZ SWITCHING FREQUENCY, 5-30 V DC, 10 MA MAX, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 398659
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 020350000006-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.5512 to 1.97 inch (14 to 50 mm)
Output Voltage
View Details