IMI Bimba Reed/Hall-Effect/Magnetic Switch HSCX

Description
REED SWITCH, MAGNETIC, PNP, 150 MA, 30 VDC, 144 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, MAGNETIC, PNP, 150 MA, 30 VDC, 144 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 4742565 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
4742565
Reed/Hall-Effect/Magnetic Switch 4742565
REED SWITCH, MAGNETIC, PNP, 150 MA, 30 VDC, 144 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, MAGNETIC, PNP, 150 MA, 30 VDC, 144 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
BIMBA Sensors & Switches HSCX

BIMBA Sensors & Switches HSCX

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4742565
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details