SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-Y7P

Description
AUTOSWITCH CABLE, 3 WIRE, INLINE SOLID, GENERAL PURPOSE, SOLID STATE, PNP DIRECT, 0.5 M. FREE 2 YEAR RADWELL WARRANTY
Description
AUTOSWITCH CABLE, 3 WIRE, INLINE SOLID, GENERAL PURPOSE, SOLID STATE, PNP DIRECT, 0.5 M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 3443749 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
3443749
Reed/Hall-Effect/Magnetic Switch 3443749
AUTOSWITCH CABLE, 3 WIRE, INLINE SOLID, GENERAL PURPOSE, SOLID STATE, PNP DIRECT, 0.5 M. FREE 2 YEAR RADWELL WARRANTY

AUTOSWITCH CABLE, 3 WIRE, INLINE SOLID, GENERAL PURPOSE, SOLID STATE, PNP DIRECT, 0.5 M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3443749
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMRA - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details