SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-Y7PWSDPC

Description
AUTO SWITCH, INLINE, SOLID STATE, PNP OUTPUT, DIRECT MOUNT, 3 WIRE, POWER SUPPLY VOLTAGES 5V 12V 24V DC / 4.5 TO 28 VDC, 0.5M WIRE LEAD, M12 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
AUTO SWITCH, INLINE, SOLID STATE, PNP OUTPUT, DIRECT MOUNT, 3 WIRE, POWER SUPPLY VOLTAGES 5V 12V 24V DC / 4.5 TO 28 VDC, 0.5M WIRE LEAD, M12 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 3443880 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
3443880
Reed/Hall-Effect/Magnetic Switch 3443880
AUTO SWITCH, INLINE, SOLID STATE, PNP OUTPUT, DIRECT MOUNT, 3 WIRE, POWER SUPPLY VOLTAGES 5V 12V 24V DC / 4.5 TO 28 VDC, 0.5M WIRE LEAD, M12 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

AUTO SWITCH, INLINE, SOLID STATE, PNP OUTPUT, DIRECT MOUNT, 3 WIRE, POWER SUPPLY VOLTAGES 5V 12V 24V DC / 4.5 TO 28 VDC, 0.5M WIRE LEAD, M12 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3443880
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0271 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Rod Type - LWX-004 Series (pressure EQ w/protective sleeve) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details