IMI Bimba Reed/Hall-Effect/Magnetic Switch HSCX-09

Description
HALL EFFECT SWITCH, CURRENT SOURCING, PNP, SOLID STATE SWITCH, 30 VDC, 150 MA, 1-1/16 INCH BAND SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
HALL EFFECT SWITCH, CURRENT SOURCING, PNP, SOLID STATE SWITCH, 30 VDC, 150 MA, 1-1/16 INCH BAND SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 16316788 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
16316788
Reed/Hall-Effect/Magnetic Switch 16316788
HALL EFFECT SWITCH, CURRENT SOURCING, PNP, SOLID STATE SWITCH, 30 VDC, 150 MA, 1-1/16 INCH BAND SIZE. FREE 2 YEAR RADWELL WARRANTY

HALL EFFECT SWITCH, CURRENT SOURCING, PNP, SOLID STATE SWITCH, 30 VDC, 150 MA, 1-1/16 INCH BAND SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 16316788
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Position sensor - SRBS-Q1-10-E270-EP-1-S-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency 0.1250 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details