wenglor sensoric LLC Inductive Sensor I08H005

Description
INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE,RANGE: 2MM FLUSH. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE,RANGE: 2MM FLUSH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 54778796 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
54778796
Inductive Sensor 54778796
INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE,RANGE: 2MM FLUSH. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE,RANGE: 2MM FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 54778796
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-A19530LUCCTN-FSIBCEJ-ATR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details