Baumer Electric AG Inductive Sensor IFRM 05P35A1/KS35PL

Description
INDUCTIVE SENSOR,10-30 VDC, NORMALLY CLOSED, SENSING DISTANCE 1 MM, PNP, 3 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR,10-30 VDC, NORMALLY CLOSED, SENSING DISTANCE 1 MM, PNP, 3 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 42864537 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
42864537
Inductive Sensor 42864537
INDUCTIVE SENSOR,10-30 VDC, NORMALLY CLOSED, SENSING DISTANCE 1 MM, PNP, 3 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR,10-30 VDC, NORMALLY CLOSED, SENSING DISTANCE 1 MM, PNP, 3 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 42864537
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Inductive Sensor -  - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details