IMI Bimba Reed/Hall-Effect/Magnetic Switch HKBQ

Description
DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, FOR SQUARE FLAT-1 PIG TAIL LEAD, 5-30VDC 25MA RATING, CURRENT SINKING/SOURCING OUTPUT, 300MW POWER DISSIPATION, 3PIN CABLE CONNECTION, STAINLESS STEEL MOUNT CLIP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, FOR SQUARE FLAT-1 PIG TAIL LEAD, 5-30VDC 25MA RATING, CURRENT SINKING/SOURCING OUTPUT, 300MW POWER DISSIPATION, 3PIN CABLE CONNECTION, STAINLESS STEEL MOUNT CLIP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 217844703 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
217844703
Reed/Hall-Effect/Magnetic Switch 217844703
DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, FOR SQUARE FLAT-1 PIG TAIL LEAD, 5-30VDC 25MA RATING, CURRENT SINKING/SOURCING OUTPUT, 300MW POWER DISSIPATION, 3PIN CABLE CONNECTION, STAINLESS STEEL MOUNT CLIP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, FOR SQUARE FLAT-1 PIG TAIL LEAD, 5-30VDC 25MA RATING, CURRENT SINKING/SOURCING OUTPUT, 300MW POWER DISSIPATION, 3PIN CABLE CONNECTION, STAINLESS STEEL MOUNT CLIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 217844703
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Displacement encoder - MME-MTS-2000-TLF-AIF - Festo Corporation
Specs
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
Power Requirements DC Powered
View Details
2 suppliers
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details