Panasonic Inductive Sensor GL-18HI

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, RECTANGULAR SHAPE, 10-30 VDC,10 MA, N/O, NPN, 5 MM SENSING DISTANCE, 2M CABLE LENGTH, BLACK, -25 TO +70 DEGREE C, IP67G. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, RECTANGULAR SHAPE, 10-30 VDC,10 MA, N/O, NPN, 5 MM SENSING DISTANCE, 2M CABLE LENGTH, BLACK, -25 TO +70 DEGREE C, IP67G. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 24159267 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
24159267
Inductive Sensor 24159267
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, RECTANGULAR SHAPE, 10-30 VDC,10 MA, N/O, NPN, 5 MM SENSING DISTANCE, 2M CABLE LENGTH, BLACK, -25 TO +70 DEGREE C, IP67G. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, RECTANGULAR SHAPE, 10-30 VDC,10 MA, N/O, NPN, 5 MM SENSING DISTANCE, 2M CABLE LENGTH, BLACK, -25 TO +70 DEGREE C, IP67G. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 24159267
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Inductive Sensor - 20591790 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details