IMI Bimba Reed/Hall-Effect/Magnetic Switch HCQCX

Description
HALL EFFECT SWITCH, QUICK DISCONNECT, PNP, 30V, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
HALL EFFECT SWITCH, QUICK DISCONNECT, PNP, 30V, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 402316 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
402316
Reed/Hall-Effect/Magnetic Switch 402316
HALL EFFECT SWITCH, QUICK DISCONNECT, PNP, 30V, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY

HALL EFFECT SWITCH, QUICK DISCONNECT, PNP, 30V, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 402316
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details