Baumer Electric AG Inductive Sensor IFRM 08N1701/L

Description
PROXIMITY SWITCH, INDUCTIVE, MINIATURE, 2 MM RANGE, NPN MAKE FUNCTION (NO), 10-30 VDC, 2 M CABLE LENGTH, IP67, (10212019). FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, INDUCTIVE, MINIATURE, 2 MM RANGE, NPN MAKE FUNCTION (NO), 10-30 VDC, 2 M CABLE LENGTH, IP67, (10212019). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 11477101 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
11477101
Inductive Sensor 11477101
PROXIMITY SWITCH, INDUCTIVE, MINIATURE, 2 MM RANGE, NPN MAKE FUNCTION (NO), 10-30 VDC, 2 M CABLE LENGTH, IP67, (10212019). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, INDUCTIVE, MINIATURE, 2 MM RANGE, NPN MAKE FUNCTION (NO), 10-30 VDC, 2 M CABLE LENGTH, IP67, (10212019). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
BAUMER ELECTRIC Sensors & Switches IFRM 08N1701/L

BAUMER ELECTRIC Sensors & Switches IFRM 08N1701/L

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 11477101
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, -40 To 125Deg C; Hall Effect Type Allegro Microsystems - 94AC1151 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Absolute Linear Position Sensor - RF251 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details