IMI Bimba Reed/Hall-Effect/Magnetic Switch HSCQC-09

Description
DISCONTINUED BY MANUFACTURER, SWITCH SENSOR, SOLID STATE, W/ 2METER MATING CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SWITCH SENSOR, SOLID STATE, W/ 2METER MATING CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 19611065 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
19611065
Reed/Hall-Effect/Magnetic Switch 19611065
DISCONTINUED BY MANUFACTURER, SWITCH SENSOR, SOLID STATE, W/ 2METER MATING CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCH SENSOR, SOLID STATE, W/ 2METER MATING CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 19611065
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Position sensor - SRBS-Q12-40-E270-EP-1-S-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency 0.1250 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details