IPF Electronic GmbH Inductive Sensor IB080126

Description
SENSOR INDUCTIVE, M8X1 66LONG, FLUSH, SN: 3, 10-30V DC, PNP NO, CONNECTOR M12 3PIN, IP67, BRASS CHROME-PLATED. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR INDUCTIVE, M8X1 66LONG, FLUSH, SN: 3, 10-30V DC, PNP NO, CONNECTOR M12 3PIN, IP67, BRASS CHROME-PLATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 160030349 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
160030349
Inductive Sensor 160030349
SENSOR INDUCTIVE, M8X1 66LONG, FLUSH, SN: 3, 10-30V DC, PNP NO, CONNECTOR M12 3PIN, IP67, BRASS CHROME-PLATED. FREE 2 YEAR RADWELL WARRANTY

SENSOR INDUCTIVE, M8X1 66LONG, FLUSH, SN: 3, 10-30V DC, PNP NO, CONNECTOR M12 3PIN, IP67, BRASS CHROME-PLATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 160030349
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Continuous-Time Switch Unipolar Switch - A1104EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
linear-sensors - LD0-CAA1B-1212-5G60-2RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details