ASCO Reed/Hall-Effect/Magnetic Switch HPNPS31

Description
SWITCH CABLE, ELECTRONIC, PNP, 9' CABLE FLYING LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH CABLE, ELECTRONIC, PNP, 9' CABLE FLYING LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 11449625 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
11449625
Reed/Hall-Effect/Magnetic Switch 11449625
SWITCH CABLE, ELECTRONIC, PNP, 9' CABLE FLYING LEAD. FREE 2 YEAR RADWELL WARRANTY

SWITCH CABLE, ELECTRONIC, PNP, 9' CABLE FLYING LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
ASCO NUMATICS Sensors & Switches HPNPS31

ASCO NUMATICS Sensors & Switches HPNPS31

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 11449625
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMT-8M-A-PS-24V-E-0,3-M8D-ND - DigiKey
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details