Schneider Electric Circuit Breaker, Thermal Magnetic, 3Pol; Power Rating Schneider Electric GV2RT08

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys GV2 Series; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys GV2 Series; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 3Pol; Power Rating Schneider Electric - 79C7967 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3Pol; Power Rating Schneider Electric
79C7967
Circuit Breaker, Thermal Magnetic, 3Pol; Power Rating Schneider Electric 79C7967
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys GV2 Series; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys GV2 Series; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Starter - 57498670 - Radwell International
Willingboro, NJ, United States
Starter
57498670
Starter 57498670
MOTOR STARTER, MANUAL, IEC, 2.5-4 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTER, MANUAL, IEC, 2.5-4 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 79C7967 57498670
Product Name Circuit Breaker, Thermal Magnetic, 3Pol; Power Rating Schneider Electric Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 9809225 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
3 Pole 150A Contactors - MC-150A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 6538 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 6532462 - Radwell International
Fuji Electric Corp. of America
View Details