Schneider Electric, Ltd. Starter GV1-M03

Description
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, .25-.4AMP, 660VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, .25-.4AMP, 660VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 57488859 - Radwell International
Willingboro, NJ, United States
Starter
57488859
Starter 57488859
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, .25-.4AMP, 660VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, .25-.4AMP, 660VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57488859
Product Name Starter
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
IEC 9 A Contactor - 100-C09UKN10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 18853699 - Radwell International
Specs
Device Technology Solid State
AC Motor Phase Single
Control Voltage 32 volts
View Details