TE Connectivity ™ Contactor HN52KC025

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 FLA, 2-POLE, 24VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 FLA, 2-POLE, 24VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 225205043 - Radwell International
Willingboro, NJ, United States
Contactor
225205043
Contactor 225205043
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 FLA, 2-POLE, 24VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 FLA, 2-POLE, 24VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 225205043
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Starter - 127182302 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 50 amps
Motor Voltage 120 volts
View Details
Motor Starters - 206060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Contactor - 20799533 - Radwell International
Specs
Number of Poles 4
View Details
IEC 12 A Contactor - 100-C12D400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
2 suppliers