Schneider Electric Manual Starter Aux Contacts, 600Vac, 6A; Power Rating Schneider Electric GV3A01

Description
MANUAL STARTER AUX CONTACTS, 600VAC, 6A; Power Rating:240W; No. of Phases:-; Current Rating:6A; Supply Voltage Min:220VAC; Supply Voltage Max:690VAC; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:600V RoHS Compliant: Yes
Datasheet
Description
MANUAL STARTER AUX CONTACTS, 600VAC, 6A; Power Rating:240W; No. of Phases:-; Current Rating:6A; Supply Voltage Min:220VAC; Supply Voltage Max:690VAC; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter Aux Contacts, 600Vac, 6A; Power Rating Schneider Electric - 89H4765 - Newark, An Avnet Company
Chicago, IL, United States
Manual Starter Aux Contacts, 600Vac, 6A; Power Rating Schneider Electric
89H4765
Manual Starter Aux Contacts, 600Vac, 6A; Power Rating Schneider Electric 89H4765
MANUAL STARTER AUX CONTACTS, 600VAC, 6A; Power Rating:240W; No. of Phases:-; Current Rating:6A; Supply Voltage Min:220VAC; Supply Voltage Max:690VAC; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:600V RoHS Compliant: Yes

MANUAL STARTER AUX CONTACTS, 600VAC, 6A; Power Rating:240W; No. of Phases:-; Current Rating:6A; Supply Voltage Min:220VAC; Supply Voltage Max:690VAC; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Auxiliary Contact - 57498762 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
57498762
Auxiliary Contact 57498762
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, GV3 SERIES, 1NO/1NC, EARLY BREAK, RIGHT SIDE MOUNT, 5AMP, 600VAC, SREW CLAMP, FOR MANUAL STARTER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, GV3 SERIES, 1NO/1NC, EARLY BREAK, RIGHT SIDE MOUNT, 5AMP, 600VAC, SREW CLAMP, FOR MANUAL STARTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Auxiliary Contact -  - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
Auxiliary Contact
TELEMECANIQUE Contactors & Starters GV3A01

TELEMECANIQUE Contactors & Starters GV3A01

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 89H4765 57498762
Product Name Manual Starter Aux Contacts, 600Vac, 6A; Power Rating Schneider Electric Auxiliary Contact
Continuous Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.4A Manual Motor Starters - MMS-32H-0.4A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12L10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Solid State Overload/Relay - 6516373 - Radwell International
Specs
Continuous Current 10 to 0.2400 amps
View Details