Westinghouse Electric Corporation Contactor GCA-4530

Description
CONTACTOR SIZE5 260AMP 600VAC MAX 1NC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR SIZE5 260AMP 600VAC MAX 1NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 32786795 - Radwell International
Willingboro, NJ, United States
Contactor
32786795
Contactor 32786795
CONTACTOR SIZE5 260AMP 600VAC MAX 1NC. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR SIZE5 260AMP 600VAC MAX 1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 32786795
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-9B-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Motor Starters - 206123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 12 A Contactor - 100-C12UKN10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details