Hartland Controls Control Part HCC-1XT04GG

Description
DEFINITE PURPOSE CONTACTOR, 2 POLE, 40 AMP, 120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DEFINITE PURPOSE CONTACTOR, 2 POLE, 40 AMP, 120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Part - 168474612 - Radwell International
Willingboro, NJ, United States
Control Part
168474612
Control Part 168474612
DEFINITE PURPOSE CONTACTOR, 2 POLE, 40 AMP, 120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DEFINITE PURPOSE CONTACTOR, 2 POLE, 40 AMP, 120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 168474612
Product Name Control Part
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
IEC 12 A Contactor - 100-C12KY01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details