Eaton Corp. / Commercial Controls Division Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer ECN0511AAA

Description
MOTOR STARTER, 1&3-PH; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; IP / NEMA Rating:NEMA 1 RoHS Compliant: No
Datasheet
Description
MOTOR STARTER, 1&3-PH; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; IP / NEMA Rating:NEMA 1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer - 46K7401 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer
46K7401
Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer 46K7401
MOTOR STARTER, 1&3-PH; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; IP / NEMA Rating:NEMA 1 RoHS Compliant: No

MOTOR STARTER, 1&3-PH; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; IP / NEMA Rating:NEMA 1 RoHS Compliant: No

Supplier's Site Datasheet
Starter - 5411327 - Radwell International
Willingboro, NJ, United States
Starter
5411327
Starter 5411327
STARTER, 120 COIL VAC, NEMA SIZE 1, NONREVERSIBLE ENCLOSED ENCLOSURE NEMA MOTOR STARTER 1 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY

STARTER, 120 COIL VAC, NEMA SIZE 1, NONREVERSIBLE ENCLOSED ENCLOSURE NEMA MOTOR STARTER 1 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 46K7401 5411327
Product Name Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer Starter
NEMA Size 1
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details
IEC 12 A Contactor - 100-C12KN01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 6458 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 280 volts
View Details