GE Company Starter FTNSC02TZ

Description
STARTER 27AMP 3POLE 120VAC OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
STARTER 27AMP 3POLE 120VAC OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 12195949 - Radwell International
Willingboro, NJ, United States
Starter
12195949
Starter 12195949
STARTER 27AMP 3POLE 120VAC OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY

STARTER 27AMP 3POLE 120VAC OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 12195949
Product Name Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details
Motor Starters - 206123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
3 Pole AC Coil Contactors - MC-65A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details