Littelfuse, Inc. Solid State Overload/Relay ECC-D1202

Description
SOLID STATE RELAY 10AMP 240VAC 32VDC PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAY 10AMP 240VAC 32VDC PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 50895811 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
50895811
Solid State Overload/Relay 50895811
SOLID STATE RELAY 10AMP 240VAC 32VDC PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAY 10AMP 240VAC 32VDC PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 50895811
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 9 A Contactor - 100-C09UKD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details