ROHM Semiconductor USA, LLC 18V 500MW Zener Diode UFZVTE-1718B

Description
DIODE ZENER 18V 500MW UMD2 Product overview: UFZVTE-1718B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UFZVTE-1718B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 500MW UMD2 Product overview: UFZVTE-1718B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UFZVTE-1718B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 500MW Zener Diode - 287-UFZVTE-1718B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 500MW Zener Diode
287-UFZVTE-1718B
18V 500MW Zener Diode 287-UFZVTE-1718B
DIODE ZENER 18V 500MW UMD2 Product overview: UFZVTE-1718B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UFZVTE-1718B can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 500MW UMD2 Product overview: UFZVTE-1718B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UFZVTE-1718B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 846-UFZVTE-1718BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-UFZVTE-1718BDKR-ND
Single Zener Diodes 846-UFZVTE-1718BDKR-ND
Zener Diode 18V 500mW ±2.63% Surface Mount UMD2

Zener Diode 18V 500mW ±2.63% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - 846-UFZVTE-1718BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-UFZVTE-1718BCT-ND
Single Zener Diodes 846-UFZVTE-1718BCT-ND
Zener Diode 18V 500mW ±2.63% Surface Mount UMD2

Zener Diode 18V 500mW ±2.63% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - 846-UFZVTE-1718BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-UFZVTE-1718BTR-ND
Single Zener Diodes 846-UFZVTE-1718BTR-ND
Zener Diode 18V 500mW ±2.63% Surface Mount UMD2

Zener Diode 18V 500mW ±2.63% Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UFZVTE-1718B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
UFZVTE-1718B
Discrete Semiconductor Products - Diodes - Zener UFZVTE-1718B
DIODE ZENER 18V 500MW UMD2

DIODE ZENER 18V 500MW UMD2

Supplier's Site
UFZV18B IS A ZENER DIODE WITH 50 - 687-UFZVTE-1718B - Utmel Electronic Limited
Hong Kong, China
UFZV18B IS A ZENER DIODE WITH 50
687-UFZVTE-1718B
UFZV18B IS A ZENER DIODE WITH 50 687-UFZVTE-1718B
UFZV18B IS A ZENER DIODE WITH 50

UFZV18B IS A ZENER DIODE WITH 50

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
UFZVTE-1718B
Zener Diodes UFZVTE-1718B
Zener Diodes

Zener Diodes

Buy Now Datasheet
Zener Diode, 18V, 0.5W, Sod-323Fl Rohs Compliant Rohm - 51AH6499 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 18V, 0.5W, Sod-323Fl Rohs Compliant Rohm
51AH6499
Zener Diode, 18V, 0.5W, Sod-323Fl Rohs Compliant Rohm 51AH6499
ZENER DIODE, 18V, 0.5W, SOD-323FL ROHS COMPLIANT: YES

ZENER DIODE, 18V, 0.5W, SOD-323FL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-UFZVTE-1718B 846-UFZVTE-1718BDKR-ND UFZVTE-1718B 687-UFZVTE-1718B UFZVTE-1718B 51AH6499
Product Name 18V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener UFZV18B IS A ZENER DIODE WITH 50 Zener Diodes Zener Diode, 18V, 0.5W, Sod-323Fl Rohs Compliant Rohm
Package Tape & Reel (TR) UMD2 SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL-2
RoHS Compliant RoHS RoHS RoHS
VZ 18 volts 18 volts
ZZT 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data