Manufacturer: Vishay
Win Source Part Number: 845877-UF5407-E3/54
Features: Diode 800 V
Package: Reel - TR
Family Name: UF5407
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UF5407-E3/54-ND, UF5407-E3/54GITR, UF5407-E3/54GICT, UF5407E354
Diode Standard 800V 3A Through Hole DO-201AD
Diode Standard 800V 3A Through Hole DO-201AD
DIODE 3 A, 800 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: UF5407-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5407-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 3A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 845877-UF5407-E3/54 | UF5407-E3/54GITR-ND | 280-UF5407-E3/54 | UF5407-E3/54 | UF5407-E3/54 |
| Product Name | Diodes, Rectifiers - Single - UF5407-E3/54 | Single Diodes | 3 A 800 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode 800 V | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | DO-201 | DO-201; DO-201AD | ||
| RoHS Compliant | RoHS |