Zener Diode 6.8V 500mW ±2.5% Surface Mount UMD2
Zener Diode 6.8V 500mW ±2.5% Surface Mount UMD2
Zener Diode 6.8V 500mW ±2.5% Surface Mount UMD2
Zener Diodes 6.525-6.865V 20mA SOD-323FL; UMD2
DIODE ZENER 6.8V 500MW UMD2
ZENER DIODE, 6.8V, 0.5W, SOD-323FL ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UFZVFHTE-176.8BCT-ND | UFZVFHTE-176.8B | UFZVFHTE-176.8B | 78AH7912 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 6.8V, 0.5W, Sod-323Fl Rohs Compliant Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Package | SOD-323; SOD-323FL-2 | UMD2 | ||
| Life Cycle Stage | Active | |||
| VZ | 6.8 volts |