Vishay UF5400-E3/73 Switching Diode
Vishay UF5400-E3/54 Switching Diode
Diode Standard 50V 3A Through Hole DO-201AD
Rectifiers 50 Volt 3.0A 50ns 150 Amp IFSM
DIODE GEN PURP 50V 3A DO201AD
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 8185180P | UF5400-E3/73-ND | UF5400-E3/73 | UF5400-E3/73 |
| Product Name | Switching Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) |