Micro Commercial Components Corp. Single Diodes UF5404-AP

Description
Diode Standard 400V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 400V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF5404-AP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF5404-AP-ND
Single Diodes UF5404-AP-ND
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - UF5404-AP - 901869-UF5404-AP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF5404-AP
901869-UF5404-AP
Diodes, Rectifiers - Single - UF5404-AP 901869-UF5404-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 901869-UF5404-AP Features: Diode Standard 400 V 3A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 901869-UF5404-AP
Features: Diode Standard 400 V 3A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF5404-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF5404-AP
Discrete Semiconductor Products - Diodes - Rectifiers UF5404-AP
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number UF5404-AP-ND 901869-UF5404-AP UF5404-AP
Product Name Single Diodes Diodes, Rectifiers - Single - UF5404-AP Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 300 volts
View Details
Diodes, Rectifiers - Arrays - BAS 40-05 B5003 - 863446-BAS 40-05 B5003 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package PG-SOT23
View Details
3 suppliers