Vishay Precision Group Single Diodes UF5408-E3/73

Description
Diode Standard 1000V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 1000V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF5408-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF5408-E3/73GITB-ND
Single Diodes UF5408-E3/73GITB-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - UF5408-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF5408-E3/73GICT-ND
Single Diodes UF5408-E3/73GICT-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
3 A 1000 V Diode and Rectifier - 280-UF5408-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 1000 V Diode and Rectifier
280-UF5408-E3/73
3 A 1000 V Diode and Rectifier 280-UF5408-E3/73
DIODE 3 A, 1000 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: UF5408-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5408-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3 A, 1000 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: UF5408-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5408-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UF5408-E3/73 - 1116303-UF5408-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF5408-E3/73
1116303-UF5408-E3/73
Diodes, Rectifiers - Single - UF5408-E3/73 1116303-UF5408-E3/73
Manufacturer: Vishay Win Source Part Number: 1116303-UF5408-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 36pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116303-UF5408-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 36pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fort Worth, TX, USA
Rectifier; 1.7V; 3A; 1000V; 700Voltage,RMS
70217479
Rectifier; 1.7V; 3A; 1000V; 700Voltage,RMS 70217479
Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass Passivated Junction

Features:

  • Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0
  • Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode
  • Ultrafast Recovery Time for High Efficiency
  • Excellent High Temperature Switching
  • Glass Passivated Junction
Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UF5408-E3/73
Rectifiers UF5408-E3/73
Rectifiers 1000 Volt 3.0A 75ns 150 Amp IFSM

Rectifiers 1000 Volt 3.0A 75ns 150 Amp IFSM

Buy Now Datasheet
Diode, Fast, 3A, 1Kv, Do-201Ad-2; Repetitive Peak Reverse Voltage Vishay - 77K9977 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 3A, 1Kv, Do-201Ad-2; Repetitive Peak Reverse Voltage Vishay
77K9977
Diode, Fast, 3A, 1Kv, Do-201Ad-2; Repetitive Peak Reverse Voltage Vishay 77K9977
DIODE, FAST, 3A, 1KV, DO-201AD-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, FAST, 3A, 1KV, DO-201AD-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - UF5408-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF5408-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers UF5408-E3/73
DIODE GEN PURP 1KV 3A DO201AD

DIODE GEN PURP 1KV 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number UF5408-E3/73GITB-ND 280-UF5408-E3/73 1116303-UF5408-E3/73 70217479 UF5408-E3/73 77K9977 UF5408-E3/73
Product Name Single Diodes 3 A 1000 V Diode and Rectifier Diodes, Rectifiers - Single - UF5408-E3/73 Rectifier; 1.7V; 3A; 1000V; 700Voltage,RMS Rectifiers Diode, Fast, 3A, 1Kv, Do-201Ad-2; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Cut Tape DO-201 DO-201; DO-201AD DO-201
RoHS Compliant RoHS RoHS
IO 3 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data