DIODES Incorporated 600V 5A TO252 Diode and Rectifier UF5A600D1-13

Description
DIODE GEN PURP 600V 5A TO252-3 Product overview: UF5A600D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5A600D1-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 5A TO252-3 Product overview: UF5A600D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5A600D1-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 5A TO252 Diode and Rectifier
280-UF5A600D1-13
600V 5A TO252 Diode and Rectifier 280-UF5A600D1-13
DIODE GEN PURP 600V 5A TO252-3 Product overview: UF5A600D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5A600D1-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 5A TO252-3 Product overview: UF5A600D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5A600D1-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UF5A600D1-13 - 051979-UF5A600D1-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF5A600D1-13
051979-UF5A600D1-13
Diodes, Rectifiers - Single - UF5A600D1-13 051979-UF5A600D1-13
Manufacturer: Diodes Incorporated Win Source Part Number: 051979-UF5A600D1-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.9V @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 50pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-252-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Computers & Computer Peripherals Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 051979-UF5A600D1-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 50pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-252-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Computers & Computer Peripherals
Quantity per package: 2,500

Buy Now Datasheet
Single Diodes - UF5A600D1-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF5A600D1-13DI-ND
Single Diodes UF5A600D1-13DI-ND
Diode Standard 600V 5A Surface Mount TO-252-3

Diode Standard 600V 5A Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF5A600D1-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF5A600D1-13
Discrete Semiconductor Products - Diodes - Rectifiers UF5A600D1-13
DIODE GEN PURP 600V 5A TO252-3

DIODE GEN PURP 600V 5A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-UF5A600D1-13 051979-UF5A600D1-13 UF5A600D1-13DI-ND UF5A600D1-13
Product Name 600V 5A TO252 Diode and Rectifier Diodes, Rectifiers - Single - UF5A600D1-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5554US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65 - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 650 volts
View Details
Schottky barrier double diode - BAT74V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
7 suppliers